LED LIGHT BAR, WARM WHITE, 640MM, 1400LM; Light Color:Warm White; Lumen Output:1400lm; Power Rating:-; Supply Voltage:24VDC; Light Bar Length:640mm; IP Rating:IP66, IP67; Product Range:WLS15H Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 92AH7171 |
| Product Name | Led Light Bar, Warm White, 640Mm, 1400Lm; Light Color Banner Engineering |
| LED Type | White |