Broadcom Inc. 1W Power LED Light Source ASMT-MR00-AHJ00

Description
Avago's Moonstone® ASMT-MR00-AHJ00, 1W high power LED emitter is a high performance, energy efficient red LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. Assembly by automated soldering equipment simplifies manufacturing. The low package profile is ideal for assemblies with height constrains
Request a Quote Datasheet
Description
Avago's Moonstone® ASMT-MR00-AHJ00, 1W high power LED emitter is a high performance, energy efficient red LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. Assembly by automated soldering equipment simplifies manufacturing. The low package profile is ideal for assemblies with height constrains
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Power LED Light Source - ASMT-MR00-AHJ00 - Broadcom Inc.
San Jose, CA, USA
1W Power LED Light Source
ASMT-MR00-AHJ00
1W Power LED Light Source ASMT-MR00-AHJ00
Avago's Moonstone® ASMT-MR00-AHJ00, 1W high power LED emitter is a high performance, energy efficient red LED which can handle high temperature and high driving current. The exposed pad design has excellent heat transfer from the package to the motherboard. Assembly by automated soldering equipment simplifies manufacturing. The low package profile is ideal for assemblies with height constrains

Avago's Moonstone® ASMT-MR00-AHJ00, 1W high power LED emitter is a high performance, energy efficient red LED which can handle high temperature and high driving current.
The exposed pad design has excellent heat transfer from the package to the motherboard. Assembly by automated soldering equipment simplifies manufacturing. The low package profile is ideal for assemblies with height constrains

Supplier's Site
LED Color Lighting - 516-2677-5-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
516-2677-5-ND
LED Color Lighting 516-2677-5-ND
LED Lighting Color Moonstone™ Red 628nm (620nm ~ 635nm) TO-252-3, DPak (2 Leads + Tab), SC-63

LED Lighting Color Moonstone™ Red 628nm (620nm ~ 635nm) TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - Single Color
ASMT-MR00-AHJ00
High Power LEDs - Single Color ASMT-MR00-AHJ00
High Power LEDs - Single Color Red, 1 Watt Moonstone

High Power LEDs - Single Color Red, 1 Watt Moonstone

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMT-MR00-AHJ00 516-2677-5-ND ASMT-MR00-AHJ00
Product Name 1W Power LED Light Source LED Color Lighting High Power LEDs - Single Color
LED Type Red Red
Peak Wavelength 635 nm (6350 Å) 628 nm (6280 Å)
Viewing Angle 120 degrees 120 degrees
Optical Power Output 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI80 - ASMT-QWBG-NFHBE - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 8000 K
Viewing Angle 120 degrees
View Details