Through-hole-mountin
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability
Tactile Switch SPST-NO Top Actuated Through Hole
Tactile Switches 6 x 6 x 7.3 230gf Sealed with ground
SWITCH, TACTILE SPST-NO 50mA PCB/PUSH-ON; Product Range:B3W Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Plunger for Cap; Actuating Force:230gf; Contact Rating:50mA at 24VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3W-1152 | SW975-ND | B3W-1152 | 89C4225 | B3W-1152 | B3W-1152 |
| Product Name | B3W Sealed Tactile Switch | Tactile Switches | Tactile Switches | Switch, Tactile Spst-No 50Ma Pcb/push-On; Product Range Omron Electronic Components | Switches - Tactile Switches | Tactile Switches |
| Switch Dimensions | 7.3 x 6 x 6.6 mm | 6.60mm x 6.00mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | Solder Pin | Through Hole | PC Pin | |
| Min. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | |
| Max. Mechanical Life | 300000 Number of electrical operations | 1.00E6 Number of electrical operations |