EB2011P-CB is a single-pole, double-throw, momentary pushbutton with silver contacts and straight PC terminals rated for 3A at 125V AC. It features a .315" (8.0mm) diameter cap in black, a stainless steel frame, and a melamine phenolic resin case certified to UL94V-0. The switch has a nominal operating force of 2.35N, 100,000 mechanical operations minimum, and 25,000 electrical operations minimum. Epoxy-sealed terminals prevent contaminant ingress, and the case provides 1,500V AC dielectric strength between contacts and case. Mounting is via through-hole PCB terminals with specified footprints, and installation torque for hex nuts is 0.68Nm.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches Series EB, 3 Amp Light Touch, Bushing
SWITCH PUSHBUTTON SPDT 3A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-CB | EB2011P-CB | 2300-EB2011P-CB | EB2011P-CB-ND | EB2011P-CB | EB2011P-CB |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin |