Through-hole-mountin
That Are Mounting-compatible
with B3F Series.
Sealed Structure for High Reliability
Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1323832-B3W-1002
Category: Switches>Tactile Switches
Packaging: Bulk
Termination Style: PC Pin
Standard Package: 1,500
Mounting: Through Hole
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Standard
Switch Travel: 0.25mm
Contact Rating @ Voltage: 0.05A @ 24VDC
Actuator Orientation: Top Actuated
Outline: 6.60mm x 6.00mm
Illumination: Non-Illuminated
Operating Force: 230gf
Mechanical Life: 1,000,000 Cycles
Temperature Range - Operating: -25°C ~ 70°C
Actuator Height off PCB, Vertical: 4.30mm
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: Not Applicable
HTSUS: 8536.50.9031
Other Part Number: B3W-1002 BY OMZ,B3W1002BYOMZ,B3W
Base Product Number: B3W
RoHS Status: RoHS Compliant
Tactile Switch SPST-NO Top Actuated Through Hole
SWITCH TACTILE SPST-NO 0.05A 24V
SWITCH TACTILE SPST-NO 0.05A 24V
Tactile Switches Tactile 6x6mm NoGrnd Flat 4.3mmH 230OF
| Aratas America LLC | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | B3W-1002 | 1323832-B3W-1002 | 39-B3W-1002-ND | B3W-1002 | B3W-1002 | B3W-1002 |
| Product Name | B3W Sealed Tactile Switch | Switches - Tactile Switches | Tactile Switches | Switches - Tactile Switches | Tactile Switches | Tactile Switches |
| Switch Dimensions | 4.3 x 6 x 6.6 mm | 6.60mm x 6.00mm | ||||
| Terminal Type | Through-hole mount | Straight PC Pins | PC Pin | Solder Pin | ||
| Min. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) | |
| Max. Actuating Force | 0.5 lbs (0.2304 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2300 kg) | 0.5 lbs (0.2345 kg) |
| Max. Mechanical Life | 300000 Number of electrical operations | 1.00E6 Number of electrical operations |