Bailey International LLC Needle Valve

Description
Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves are generally used to control the direction of a hydraulic motor or cylinder; they can also perform other functions in a circuit. Hydraulic directional control valves should be selected based upon both the size of the circuits and the components, both upstream and downstream to the valve. Flow ratings should be based upon the highest possible flow the valve will need to achieve. In most cases this flow would be from a cast body or a sectional style that can be assembled to meet the requirements of most applications. Most industrial solenoid-operated directional control valves can be interchanged between many manufacturers due to industry standard mounting connections.
Description
Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves are generally used to control the direction of a hydraulic motor or cylinder; they can also perform other functions in a circuit. Hydraulic directional control valves should be selected based upon both the size of the circuits and the components, both upstream and downstream to the valve. Flow ratings should be based upon the highest possible flow the valve will need to achieve. In most cases this flow would be from a cast body or a sectional style that can be assembled to meet the requirements of most applications. Most industrial solenoid-operated directional control valves can be interchanged between many manufacturers due to industry standard mounting connections.

Suppliers

Company
Product
Description
Supplier Links
Needle Valve -  - Bailey International LLC
Knoxville, TN, United States
Needle Valve
Needle Valve
Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically. Directional Control Valves are the most commonly used valve in a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves are generally used to control the direction of a hydraulic motor or cylinder; they can also perform other functions in a circuit. Hydraulic directional control valves should be selected based upon both the size of the circuits and the components, both upstream and downstream to the valve. Flow ratings should be based upon the highest possible flow the valve will need to achieve. In most cases this flow would be from a cast body or a sectional style that can be assembled to meet the requirements of most applications. Most industrial solenoid-operated directional control valves can be interchanged between many manufacturers due to industry standard mounting connections.

Hydraulic valves are manufactured in a variety of styles to function in different applications. Valves are used to manipulate the flow of hydraulic fluid within a hydraulic circuit and are activated either mechanically or electronically.

Directional Control Valves are the most commonly used valve in a hydraulic system. Control valves direct the flow of hydraulic fluid from the pump to the actuators or other sections of the hydraulic circuit. Control valves are returned to their neutral state with a spring or held in each position with a detent mechanism. These valves are generally used to control the direction of a hydraulic motor or cylinder; they can also perform other functions in a circuit.

Hydraulic directional control valves should be selected based upon both the size of the circuits and the components, both upstream and downstream to the valve. Flow ratings should be based upon the highest possible flow the valve will need to achieve. In most cases this flow would be from a cast body or a sectional style that can be assembled to meet the requirements of most applications. Most industrial solenoid-operated directional control valves can be interchanged between many manufacturers due to industry standard mounting connections.

Supplier's Site

Technical Specifications

  Bailey International LLC
Product Category Industrial Valves
Product Name Needle Valve
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 103737060 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 5.91 inch (150.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305400 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Stainless Steel Valve - V5S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Wastewater; Gas; Natural Gas; Hydraulic; Steam; Air; Compressed Air; Chemical
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details