HydraCheck Inc. LeakTracker™ Plus, Universal UV LED Leak Detection Flashlight with Carry Case

Description
The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety glasses. The LeakTracker Plus paired up with OIL-Glo Ultra oil dye works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control, or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems. Features: Adjustable focus Laser pointer (Class II) Anodized aluminum lamp body IP 68 rating for dust and water resistance Works with all dyes Specifications: Light Source: UV LED Lamp Style: Cordless Flashlight Range: Up to 25 feet (8 m) Lamp Head Diameter: 1.62′ (4.11 cm) Length: 8.80′ (22.35 cm) Weight: 4.6 oz (0.13 kg) Power Source: Three “C” Batteries Run Time: 9 hours (continuous) Includes: UV-absorbing glasses, LED flashlight, and rugged carrying case
Request a Quote
Description
The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety glasses. The LeakTracker Plus paired up with OIL-Glo Ultra oil dye works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control, or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems. Features: Adjustable focus Laser pointer (Class II) Anodized aluminum lamp body IP 68 rating for dust and water resistance Works with all dyes Specifications: Light Source: UV LED Lamp Style: Cordless Flashlight Range: Up to 25 feet (8 m) Lamp Head Diameter: 1.62′ (4.11 cm) Length: 8.80′ (22.35 cm) Weight: 4.6 oz (0.13 kg) Power Source: Three “C” Batteries Run Time: 9 hours (continuous) Includes: UV-absorbing glasses, LED flashlight, and rugged carrying case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LeakTracker™ Plus, Universal UV LED Leak Detection Flashlight with Carry Case -  - HydraCheck Inc.
Salt Lake City, UT, USA
LeakTracker™ Plus, Universal UV LED Leak Detection Flashlight with Carry Case
LeakTracker™ Plus, Universal UV LED Leak Detection Flashlight with Carry Case
The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety glasses. The LeakTracker Plus paired up with OIL-Glo Ultra oil dye works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control, or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated. Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems. Features: Adjustable focus Laser pointer (Class II) Anodized aluminum lamp body IP 68 rating for dust and water resistance Works with all dyes Specifications: Light Source: UV LED Lamp Style: Cordless Flashlight Range: Up to 25 feet (8 m) Lamp Head Diameter: 1.62′ (4.11 cm) Length: 8.80′ (22.35 cm) Weight: 4.6 oz (0.13 kg) Power Source: Three “C” Batteries Run Time: 9 hours (continuous) Includes: UV-absorbing glasses, LED flashlight, and rugged carrying case

The LeakTracker™ Plus is a high-quality, durable, cordless, 365 nm UV LED Leak Detection flashlight with advanced features like an adjustable focus, a longer runtime, and laser pointer for extreme accuracy in pinpointing leaks. The unit comes in a carry case with UV absorbing safety glasses.

The LeakTracker Plus paired up with OIL-Glo Ultra oil dye works effectively in any enclosed circulatory system where fluids are used for lubrication, hydraulics, cooling control, or hydrostatic pressure testing. Fluorescent dyes also can reveal leaks in static systems that can be pressurized or agitated.

Ideal for hydraulic systems, compressors, engines, gearboxes, and fuel systems.

Features:

  • Adjustable focus
  • Laser pointer (Class II)
  • Anodized aluminum lamp body
  • IP 68 rating for dust and water resistance
  • Works with all dyes

Specifications:

  • Light Source: UV LED
  • Lamp Style: Cordless Flashlight
  • Range: Up to 25 feet (8 m)
  • Lamp Head Diameter: 1.62″ (4.11 cm)
  • Length: 8.80″ (22.35 cm)
  • Weight: 4.6 oz (0.13 kg)
  • Power Source: Three “C” Batteries
  • Run Time: 9 hours (continuous)
  • Includes: UV-absorbing glasses, LED flashlight, and rugged carrying case
Supplier's Site

Technical Specifications

  HydraCheck Inc.
Product Category Leak Testing Equipment
Product Name LeakTracker™ Plus, Universal UV LED Leak Detection Flashlight with Carry Case
Leak Test Method UV LED
Unlock Full Specs
to access all available technical data

Similar Products

Spectroline High-Performance Fluorescent Dyes for Hydraulic Systems -  - HydraCheck Inc.
Specs
Leak Test Method Colorimetric Developer
View Details
Fluorescent Leak Detection Kit - LEAKTRACKER - HydraCheck Inc.
Specs
Leak Test Method UV LED Used For Detection
View Details
MICROLEAK TEST KIT -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Leak Test Method Pressure Differential / Decay
View Details