Key Features of the Cygnus Hatch Sure Ultrasonic Hatch Cover Tester
Environmentally friendly – can be used in place of hose testing
Inspections can be carried out with cargo in place
Allows a rapid and thorough test of hatch cover weather tightness
Quick and easy to operate, with minimal training or assistance of other crew members
Lightweight 8 lbs (3.8kg) and is suitable to be hand-carried onto aircraft (in a rucksack-style carry case
The transmitter has 6 selectable pre-set power levels, that permit inspection of different sizes or types of cargo holds
Digital calibration controls
Open Hatch (OH) value and sound level in Decibels (dB) are both displayed
Receiver supplied with neck and waist straps for hands-free use
Transmitter supplied with sling & 4 anchor points which allows it to be suspended in cargo hold.
Locate Leaks in Hatch Covers (or Doors) with Accuracy
Purpose-built for weather tightness testing of cargo hatch covers, the Cygnus Hatch Sure ultrasonic leak detector can identify the exact location of leaks in coamings both quickly and accurately. Furthermore, the unit’s transmitter features adjustable power to suit different sizes or types of cargo holds as well as smaller areas such as cargo hold entrance hatches, inspection hatches, yacht and boat hatches.
Cygnus Hatch Sure Technology
Water ingress is one of the major sources of damage to cargo resulting in insurance claims.
Cygnus Hatch Sure provides a quick and highly effective way of evaluating hatch seals.
The system features a battery powered transmitter containing 19 ultrasound emitters (40 kHz). The emitters are arranged to produce omni-directional sound that is uniformly distributed throughout the entire cargo hold.
The receiver then displays the level of sound that passes through any gaps in the enclosed cargo hold – which enables the user to pinpoint leaks quickly and accurately.
Key Features of the Cygnus Hatch Sure Ultrasonic Hatch Cover Tester
- Environmentally friendly – can be used in place of hose testing
- Inspections can be carried out with cargo in place
- Allows a rapid and thorough test of hatch cover weather tightness
- Quick and easy to operate, with minimal training or assistance of other crew members
- Lightweight 8 lbs (3.8kg) and is suitable to be hand-carried onto aircraft (in a rucksack-style carry case
- The transmitter has 6 selectable pre-set power levels, that permit inspection of different sizes or types of cargo holds
- Digital calibration controls
- Open Hatch (OH) value and sound level in Decibels (dB) are both displayed
- Receiver supplied with neck and waist straps for hands-free use
- Transmitter supplied with sling & 4 anchor points which allows it to be suspended in cargo hold.
Locate Leaks in Hatch Covers (or Doors) with Accuracy
Purpose-built for weather tightness testing of cargo hatch covers, the Cygnus Hatch Sure ultrasonic leak detector can identify the exact location of leaks in coamings both quickly and accurately. Furthermore, the unit’s transmitter features adjustable power to suit different sizes or types of cargo holds as well as smaller areas such as cargo hold entrance hatches, inspection hatches, yacht and boat hatches.
Cygnus Hatch Sure Technology
Water ingress is one of the major sources of damage to cargo resulting in insurance claims.
Cygnus Hatch Sure provides a quick and highly effective way of evaluating hatch seals.
The system features a battery powered transmitter containing 19 ultrasound emitters (40 kHz). The emitters are arranged to produce omni-directional sound that is uniformly distributed throughout the entire cargo hold.
The receiver then displays the level of sound that passes through any gaps in the enclosed cargo hold – which enables the user to pinpoint leaks quickly and accurately.