co-ax valves inc. Lateral Valve RSV 20

Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet
Description
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - RSV 20 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
RSV 20
Lateral Valve RSV 20
Function: pressure balanced 2/2 direct acting, normally closed and normally open versions Media: gaseous, liquid Body Material: brass, nickel plated brass Options: special voltage, terminal box

Function: pressure balanced 2/2 direct acting, normally closed and normally open versions
Media: gaseous, liquid
Body Material: brass, nickel plated brass
Options: special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number RSV 20
Product Name Lateral Valve
Type Lateral Valve
Port OD 0.7874 inch (20 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum security valve - ISV-1/4 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
Body Materials Aluminum
View Details
Combination Air Release / Degassing Valve - CARD - Plast-O-Matic Valves, Inc.
Specs
Type Relief
Port OD 1 to 4 inch (25.4 to 102 mm)
Port Flange & Seal Type Elastomeric / O-ring; Viton, EPDM
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Lateral Valve - DRV 25 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 0.9843 inch (25 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details