Acro Associates, Inc. Solenoid Pinch Valve Model 955

Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet
Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pinch Valve - Model 955 - Acro Associates, Inc.
Concord, CA, USA
Solenoid Pinch Valve
Model 955
Solenoid Pinch Valve Model 955
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
  • Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates
  • Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing
  • Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958)
  • Default Normally -Closed power safety shut-off mode
  • Splash seals for easy wash down and sterilization procedures
  • Panel mounting bracket for mounting if a variety of positions and orientations
  • No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Technical Specifications

  Acro Associates, Inc.
Product Category Vacuum Valves
Product Number Model 955
Product Name Solenoid Pinch Valve
Type Pinch Valve
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5-4-4-4 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PPS-reinforced PA-reinforced
View Details
Vacuum Breaker - VB100V-TF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 1 inch (25.4 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
VK Series - Vacuum Ball Valve - VK 25 - VACUUBRAND, Inc.
Specs
Type Ball; Inline; Straight Through
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
View Details
Solenoid Pinch Valve - Model 958 - Acro Associates, Inc.
Specs
Type Pinch Valve
Port OD 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Port Flange & Seal Type None; Panel Mounting Splash Seals
View Details