co-ax valves inc. Lateral Valve DRV 12

Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet
Description
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lateral Valve - DRV 12 - co-ax valves inc.
Bristol, PA, USA
Lateral Valve
DRV 12
Lateral Valve DRV 12
Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version Media: gaseous. Body Material: aluminium. Options: manual override, mounting, special voltage, terminal box

Function: pressure balanced 3/2 way coaxial valves direct acting, normally closed version
Media: gaseous.
Body Material: aluminium.
Options: manual override, mounting, special voltage, terminal box

Supplier's Site Datasheet

Technical Specifications

  co-ax valves inc.
Product Category Vacuum Valves
Product Number DRV 12
Product Name Lateral Valve
Type Lateral Valve
Port OD 0.4724 inch (12 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
Temperature Range 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS300EP-PF - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum valve - MHA1-2X2/2G-1,5-4-4-3 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
VE Series - Vacuum Bellow Valve - VE 40 - VACUUBRAND, Inc.
Specs
Type Angle
Port OD 0.9843 inch (25 mm)
ISO Port Flange Size NW 25
View Details
High Precision Vacuum Regulators -  - Equilibar, LLC.
Specs
Type Inline; Diamphragm
Port OD 0.2500 to 1 inch (6.35 to 25.4 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details