The VBM050EP-PP is a 1/2" Series VBM vacuum breaker with a glass-filled polypropylene body and EPDM diaphragm, designed to prevent tank collapse and siphoning by automatically breaking vacuum at approximately 2 inches of mercury. It features a normally-closed, patented diaphragm seal for bubble-tight performance, with a maximum working pressure of 100 psi at 75°F and 100 psi at 110°F. The unit is suitable for corrosive or ultra-pure liquid applications, has threaded connections, and may be mounted in any position, though upright installation is recommended. External fasteners and dust cap match the body material.
Series VB/VBM Patented diaphragm design assures dependable, repetitive, bubble-tight sealing to protect enclosed tanks from collapse or structural damage during draining. Also eliminates siphoning of dangerous fluids,and prevents vacuum damage to sensitive instruments and filters. 1/2″, 3/4″ and 1″ in a wide range of materials and connection types.
Series VBS PFA encapsulated spring and special poppet provide performance identical to VB/VBM with same protection for tanks and piping systems against hazards, damage and financial losses caused by unwanted vacuum conditions. 1-1/2″ to 4″ sizes in a wide range of materials and connection types.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Vacuum Valves |
| Product Number | VBM050EP-PP |
| Product Name | Vacuum Breaker |
| Type | Diamphragm |