Dillon Force Measurement Dyna-Switch

Description
Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb to 50,000 lb are available with one to four control switches infinitely adjustable over the entire range. Features & Benefits Flexible application - The force beam sensing devices, which are the core of the Dyna-Switch, measure either tension or compression force. Multi-task instruments - Each force beam can accomodate from one to four switches. Each switch can have a different load setting. One Dyna-Switch can be set to operate up to four different switching functions or combinations including slack line detection. Automation controls - The Dillon Dyna-Switch also works as a straight weighing device used to automate processes. Custom setting - Dyna-Switches arrive with switches set to your specifications. Safe - Dyna-Switch force beams and attachments have a 5:1 Ultimate Safety Factor (4.5:1 on metric models).
Description
Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb to 50,000 lb are available with one to four control switches infinitely adjustable over the entire range. Features & Benefits Flexible application - The force beam sensing devices, which are the core of the Dyna-Switch, measure either tension or compression force. Multi-task instruments - Each force beam can accomodate from one to four switches. Each switch can have a different load setting. One Dyna-Switch can be set to operate up to four different switching functions or combinations including slack line detection. Automation controls - The Dillon Dyna-Switch also works as a straight weighing device used to automate processes. Custom setting - Dyna-Switches arrive with switches set to your specifications. Safe - Dyna-Switch force beams and attachments have a 5:1 Ultimate Safety Factor (4.5:1 on metric models).

Suppliers

Company
Product
Description
Supplier Links
Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb to 50,000 lb are available with one to four control switches infinitely adjustable over the entire range. Features & Benefits Flexible application - The force beam sensing devices, which are the core of the Dyna-Switch, measure either tension or compression force. Multi-task instruments - Each force beam can accomodate from one to four switches. Each switch can have a different load setting. One Dyna-Switch can be set to operate up to four different switching functions or combinations including slack line detection. Automation controls - The Dillon Dyna-Switch also works as a straight weighing device used to automate processes. Custom setting - Dyna-Switches arrive with switches set to your specifications. Safe - Dyna-Switch force beams and attachments have a 5:1 Ultimate Safety Factor (4.5:1 on metric models).

Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb to 50,000 lb are available with one to four control switches infinitely adjustable over the entire range.

Features & Benefits

Flexible application - The force beam sensing devices, which are the core of the Dyna-Switch, measure either tension or compression force.

Multi-task instruments - Each force beam can accomodate from one to four switches. Each switch can have a different load setting. One Dyna-Switch can be set to operate up to four different switching functions or combinations including slack line detection.

Automation controls - The Dillon Dyna-Switch also works as a straight weighing device used to automate processes.

Custom setting - Dyna-Switches arrive with switches set to your specifications.

Safe - Dyna-Switch force beams and attachments have a 5:1 Ultimate Safety Factor (4.5:1 on metric models).

Supplier's Site

Technical Specifications

  Dillon Force Measurement
Product Category Force and Torque Instruments
Product Number Dyna-Switch
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details
Force gauge, 0.25 lbF / 100 gF / 1 N - M3-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Output Digital Serial
View Details