Dillon Force Measurement Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| Cranegard force control switches provide crane overload protection and slackline detection. Installs by clamping to cables. No need to cut the cable. Use for slack line detection. Protect against overloads... | |
| Dillon load limit Dyna-Switches are the economical answer to process control weighing, automation and overload applications where electrical circuits need to be activated proportional to load. Capacities from 100 lb... | |
| Proven accuracy and ruggedness sets our mechanical force gauge apart in the force measurement industry. The "D" shaped deflection beam is the heart of the Force Gauge system. Highly engineered... | |
| The Dillon GL Force Gauge is the best equipped force gauge found in its price range, including features such as rechargeable battery, serial output, backlight, die-cast enclosure, carry case and... | |
| The Model GS force gauge is engineered to meet the specifications and budget of fundamental testing. The premium GTX gauge offers a nice assortment of extra features at an enticing... |