Autotronics, Inc. Torque Indicator TI-701

Description
Autotronics manufactures two types of Torque Indicators; the TI-701, reading in ounce-inches and the TI-702, reading in gram-centimeters. The TI-701 line consists of six standard models and the TI-702 consists of three. Special ranges and dial faces are available on request. The design features of both the TI-701 and TI-702 are explained on these two pages to give you the best usage of the instrument. Many applications are made possible by the attachment of a chuck or various adaptors. The Torque Indicator is shock resistant, non-magnetic, permanently calibrated and has built-in protection against overload. A Certificate of Conformance is included with each indicator. Features Positive permanent calibration Full scale readings with approximately 1° of rotation of indicator. 50% over travel with accuracy. Positive limiting stop to prevent damage to indicator. Easy to read dial face, satin finish aluminum. Hand size: 1-7/8 in. diameter x 2-3/8 in. length. Weight 7.2 oz. Reset-Preset dial. Bi-directional readings. Anti-friction bearings. Equipped with 3 split bushings. Adaptors interchangeable in all indicators. Maximum unilateral deviation 2% to 5%.
Description
Autotronics manufactures two types of Torque Indicators; the TI-701, reading in ounce-inches and the TI-702, reading in gram-centimeters. The TI-701 line consists of six standard models and the TI-702 consists of three. Special ranges and dial faces are available on request. The design features of both the TI-701 and TI-702 are explained on these two pages to give you the best usage of the instrument. Many applications are made possible by the attachment of a chuck or various adaptors. The Torque Indicator is shock resistant, non-magnetic, permanently calibrated and has built-in protection against overload. A Certificate of Conformance is included with each indicator. Features Positive permanent calibration Full scale readings with approximately 1° of rotation of indicator. 50% over travel with accuracy. Positive limiting stop to prevent damage to indicator. Easy to read dial face, satin finish aluminum. Hand size: 1-7/8 in. diameter x 2-3/8 in. length. Weight 7.2 oz. Reset-Preset dial. Bi-directional readings. Anti-friction bearings. Equipped with 3 split bushings. Adaptors interchangeable in all indicators. Maximum unilateral deviation 2% to 5%.

Suppliers

Company
Product
Description
Supplier Links
Torque Indicator - TI-701 - Autotronics, Inc.
Joplin, MO, USA
Torque Indicator
TI-701
Torque Indicator TI-701
Autotronics manufactures two types of Torque Indicators; the TI-701, reading in ounce-inches and the TI-702, reading in gram-centimeters. The TI-701 line consists of six standard models and the TI-702 consists of three. Special ranges and dial faces are available on request. The design features of both the TI-701 and TI-702 are explained on these two pages to give you the best usage of the instrument. Many applications are made possible by the attachment of a chuck or various adaptors. The Torque Indicator is shock resistant, non-magnetic, permanently calibrated and has built-in protection against overload. A Certificate of Conformance is included with each indicator. Features Positive permanent calibration Full scale readings with approximately 1° of rotation of indicator. 50% over travel with accuracy. Positive limiting stop to prevent damage to indicator. Easy to read dial face, satin finish aluminum. Hand size: 1-7/8 in. diameter x 2-3/8 in. length. Weight 7.2 oz. Reset-Preset dial. Bi-directional readings. Anti-friction bearings. Equipped with 3 split bushings. Adaptors interchangeable in all indicators. Maximum unilateral deviation 2% to 5%.

Autotronics manufactures two types of Torque Indicators; the TI-701, reading in ounce-inches and the TI-702, reading in gram-centimeters. The TI-701 line consists of six standard models and the TI-702 consists of three. Special ranges and dial faces are available on request. The design features of both the TI-701 and TI-702 are explained on these two pages to give you the best usage of the instrument. Many applications are made possible by the attachment of a chuck or various adaptors. The Torque Indicator is shock resistant, non-magnetic, permanently calibrated and has built-in protection against overload. A Certificate of Conformance is included with each indicator.

Features

  • Positive permanent calibration
  • Full scale readings with approximately 1° of rotation of indicator.
  • 50% over travel with accuracy.
  • Positive limiting stop to prevent damage to indicator.
  • Easy to read dial face, satin finish aluminum.
  • Hand size: 1-7/8 in. diameter x 2-3/8 in. length.
  • Weight 7.2 oz.
  • Reset-Preset dial.
  • Bi-directional readings.
  • Anti-friction bearings.
  • Equipped with 3 split bushings.
  • Adaptors interchangeable in all indicators.
  • Maximum unilateral deviation 2% to 5%.
Supplier's Site

Technical Specifications

  Autotronics, Inc.
Product Category Force and Torque Instruments
Product Number TI-701
Product Name Torque Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Universal Testing Machine - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
Rated Load 0.0 to 1124 lbs (0.0 to 510 kg)
Programmability Manual Operation; Computer Interface (optional feature)
View Details
Force gauge, 2000 lbF / 32000 ozF / 1000 kgF / 10000 N / 10 kN - M5-2000 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2248 lbs (1020 kg)
Output Frequency
View Details
Torque Testers - 2217462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details