Autotronics, Inc. Datasheets for Force and Torque Instruments
Force and torque instruments are used to measure force, weight or torque. Some can measure force and torque by changing the sensor / transducer.
Force and Torque Instruments: Learn more
| Product Name | Notes |
|---|---|
| Autotronics manufactures two types of Torque Indicators; the TI-701, reading in ounce-inches and the TI-702, reading in gram-centimeters. The TI-701 line consists of six standard models and the TI-702 consists... | |
| Type: Dial Indicating, Push-Pull Range: Up to 50 lbs. Graduations: 1/4 lb. Increments Typ. Accuracy: +/- 1/8 lbs. Over Full Range of Scale Weight: 3.5 lbs. Approx. Housing: Metal Housing... |