Autotronics, Inc. Force Gage

Description
Type: Dial Indicating, Push-Pull Range: Up to 50 lbs. Graduations: 1/4 lb. Increments Typ. Accuracy: +/- 1/8 lbs. Over Full Range of Scale Weight: 3.5 lbs. Approx. Housing: Metal Housing Finish: Gray Enamel per MIL-DTL-15090D Environmental: meets applicable Req'ts of MIL-STD-202 Orientation: Any Plane Temperature: Operating: 0° C to 55° C Storage: -62° C to 85° C
Description
Type: Dial Indicating, Push-Pull Range: Up to 50 lbs. Graduations: 1/4 lb. Increments Typ. Accuracy: +/- 1/8 lbs. Over Full Range of Scale Weight: 3.5 lbs. Approx. Housing: Metal Housing Finish: Gray Enamel per MIL-DTL-15090D Environmental: meets applicable Req'ts of MIL-STD-202 Orientation: Any Plane Temperature: Operating: 0° C to 55° C Storage: -62° C to 85° C

Suppliers

Company
Product
Description
Supplier Links
Force Gage -  - Autotronics, Inc.
Joplin, MO, USA
Force Gage
Force Gage
Type: Dial Indicating, Push-Pull Range: Up to 50 lbs. Graduations: 1/4 lb. Increments Typ. Accuracy: +/- 1/8 lbs. Over Full Range of Scale Weight: 3.5 lbs. Approx. Housing: Metal Housing Finish: Gray Enamel per MIL-DTL-15090D Environmental: meets applicable Req'ts of MIL-STD-202 Orientation: Any Plane Temperature: Operating: 0° C to 55° C Storage: -62° C to 85° C
  • Type: Dial Indicating, Push-Pull
  • Range: Up to 50 lbs.
  • Graduations: 1/4 lb. Increments Typ.
  • Accuracy: +/- 1/8 lbs. Over Full Range of Scale
  • Weight: 3.5 lbs. Approx.
  • Housing: Metal
  • Housing Finish: Gray Enamel per MIL-DTL-15090D
  • Environmental: meets applicable Req'ts of MIL-STD-202
  • Orientation: Any Plane
  • Temperature: Operating: 0° C to 55° C
    Storage: -62° C to 85° C
Supplier's Site

Technical Specifications

  Autotronics, Inc.
Product Category Force and Torque Instruments
Product Name Force Gage
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 5 kgF / 50 N - M2-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Special Type Handheld
View Details
Force Gauge - PCE-PTR 200N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Force / Weight / Load
View Details
Torque Testers - 7724368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Torque Accuracy 1.0 ±% Full Scale
Display Type Digital Numerical Display
View Details