Autonics Corporation ATNC General Purpose PRT12-2DO

Description
Sensor, Inductive Prox, 12mm Round,
Description
Sensor, Inductive Prox, 12mm Round,

Suppliers

Company
Product
Description
Supplier Links
ATNC General Purpose - PRT12-2DO - Galco Industrial Electronics
Madison Heights, MI, United States
ATNC General Purpose
PRT12-2DO
ATNC General Purpose PRT12-2DO
Sensor, Inductive Prox, 12mm Round,

Sensor, Inductive Prox, 12mm Round,

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Proximity Sensors
Product Number PRT12-2DO
Product Name ATNC General Purpose
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1143EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details