The PEWA1099 series comprises differential pressure transmitters for measuring non-flammable, non-aggressive liquids and gases, using a ceramic pressure cell with Parylene C coating. Available in 0…2 bar, 0…6 bar, or 0…10 bar ranges, they offer 4…20 mA output in 2-wire and 3-wire versions, and 0…10 V in 3-wire only. Operate on 18-30 VDC or AC/DC with consumption under 1.2 W. Accuracy is ±1.0% max at full scale over -20 to +85°C. Response time is 100 to 200 ms. The device has G1/4 axial process connections, IP65 rating, brass or stainless steel pressure chamber with EPDM seals, and an ABS housing. Electrical connection is via DIN EN 175301 Form A plug or M12 A-coded flange connector. Complies with EN 61326 and 2011/65/EU. Differential pressure reversal exceeding 1 bar destroys the sensor.
The differential pressure transmitters of the PEWA1099 series are used to measure differential pressure and overpressure.
It can be used to monitor liquid and gaseous, non-flammable and non-aggressive media.
| Angst+Pfister Sensors and Power | |
|---|---|
| Product Category | Pressure Transmitters |
| Product Number | PEWA1099 |
| Product Name | Pressure sensors & Load sensors - Pressure transmitters |
| Pressure Measurement | Differential; Differential |