Autec Power Inc. WM Series "The Wallie" Industrial Wall-Mount Adapter WM048S-120I

Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet
Description
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WM Series
Frisco, TX, United States
WM Series "The Wallie" Industrial Wall-Mount Adapter
WM048S-120I
WM Series "The Wallie" Industrial Wall-Mount Adapter WM048S-120I
The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.

Supplier's Site Datasheet

Technical Specifications

  Autec Power Inc.
Product Category Power Supplies
Product Number WM048S-120I
Product Name WM Series "The Wallie" Industrial Wall-Mount Adapter
Type AC / DC Adapter
Form Factor Wall Mount
Applications Consumer Electronics Office & Industrial Equipment AC Blade Types: Interchangeable US, EU, AU, UK
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7272 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details