AMETEK Programmable Power DC Power Supply XT250-0.25

Description
The XT250-0.25 is a 60 W DC power supply from Sorensen. Additional Features: 250 Volts 0.25 Amps 60 Watts Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense XT is a preferred source for system development and test. It provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The XT-Series are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package and is available in singles, duals, triples and quads in a single package for benchtop use. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs. XT can also be combined in a rack with the 300–watt HPD or 500–watt XPD. With seven models to choose from, the XT-Series is the smart choice for both benchtop and system applications where up to 60 watts of programmable, clean DC power is required.
Description
The XT250-0.25 is a 60 W DC power supply from Sorensen. Additional Features: 250 Volts 0.25 Amps 60 Watts Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense XT is a preferred source for system development and test. It provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The XT-Series are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package and is available in singles, duals, triples and quads in a single package for benchtop use. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs. XT can also be combined in a rack with the 300–watt HPD or 500–watt XPD. With seven models to choose from, the XT-Series is the smart choice for both benchtop and system applications where up to 60 watts of programmable, clean DC power is required.

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply XT250-0.25
The XT250-0.25 is a 60 W DC power supply from Sorensen. Additional Features: 250 Volts 0.25 Amps 60 Watts Low noise and ripple Excellent line/load regulation Fast transient response Constant voltage or constant current mode Front and rear outputs Remote sense XT is a preferred source for system development and test. It provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications. The XT-Series are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package and is available in singles, duals, triples and quads in a single package for benchtop use. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs. XT can also be combined in a rack with the 300–watt HPD or 500–watt XPD. With seven models to choose from, the XT-Series is the smart choice for both benchtop and system applications where up to 60 watts of programmable, clean DC power is required.

The XT250-0.25 is a 60 W DC power supply from Sorensen.

Additional Features:

  • 250 Volts
  • 0.25 Amps
  • 60 Watts
  • Low noise and ripple
  • Excellent line/load regulation
  • Fast transient response
  • Constant voltage or constant current mode
  • Front and rear outputs
  • Remote sense

XT is a preferred source for system development and test. It provides 60 watts of programmable linear DC power in a quarter-rack package for both benchtop and system applications.
The XT-Series are ideal for OEM applications where a wide adjustment of output voltage or current is required for up to 60 watts in a compact package and is available in singles, duals, triples and quads in a single package for benchtop use. For systems applications, multiple units can be rack mounted in one to four unit configurations for up to four independent 60-watt outputs. XT can also be combined in a rack with the 300–watt HPD or 500–watt XPD.

With seven models to choose from, the XT-Series is the smart choice for both benchtop and system applications where up to 60 watts of programmable, clean DC power is required.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XT250-0.25
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details