The Wallie (WM Series) is a Wall-Mount Industrial Power Supply unit. Featuring 100–240Vac input voltage, it is available in power ratings of 5W, 6W, 12W, 18W, 24W, 36W, 48W, and 65W. Performing at an efficiency Level VI, the Wallie is available to order in fixed AC blade types of US, EU, AU or UK, or with the optional Travel Pack consisting of the same interchangeable AC input blade. The 5W model can be ordered with the USB inlet, if desired. The Wallie is suitable for use with consumer electronics, office equipment, and industrial equipment.
| Autec Power Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | WM036S-090I |
| Product Name | WM Series "The Wallie" Industrial Wall-Mount Adapter |
| Type | AC / DC Adapter |
| Form Factor | Wall Mount |
| Applications | Consumer Electronics Office & Industrial Equipment AC Blade Types: Interchangeable US, EU, AU, UK |