ABSOPULSE Electronics Ltd. 10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter CTP 10K

Description
3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter system uses microprocessor controlled, field-proven technology to deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by high quality built-in fans, which draw air into the unit and the exhaust exits at the rear of the unit. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter system uses microprocessor controlled, field-proven technology to deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by high quality built-in fans, which draw air into the unit and the exhaust exits at the rear of the unit. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter
CTP 10K
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter CTP 10K
3- Phase sinusoidal output voltage Filtered input/output Cooling by high quality internal fans 19” rack or chassis-mount Full electronic protection Rugged, field-proven design Cost-effective design This rugged modular DC/AC inverter system uses microprocessor controlled, field-proven technology to deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by high quality built-in fans, which draw air into the unit and the exhaust exits at the rear of the unit. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
  • 3- Phase sinusoidal output voltage
  • Filtered input/output
  • Cooling by high quality internal fans
  • 19” rack or chassis-mount
  • Full electronic protection
  • Rugged, field-proven design
  • Cost-effective design

This rugged modular DC/AC inverter system uses microprocessor controlled, field-proven technology to deliver 3-Phase, 10kVA continuous output power with pure sine wave output voltage. The standard 3-phase outputs are 380Vrms or 400Vrms (L-L) . Phase-to-neutral voltages of 220Vrms or 240Vrms can also be used. All output neutrals are internally connected to chassis (GND) in “Y” configuration. Input modules convert the input voltage to an internal DC voltage, which feeds the DC/AC output module. The high frequency conversion enables a compact construction, low weight and high efficiency. The input and output are filtered for low noise. Cooling is by high quality built-in fans, which draw air into the unit and the exhaust exits at the rear of the unit. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CTP 10K
Product Name 10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance C22.2 No. 107.1 - 01, UL458, EN62368-1, EN55022 Class A with Margins, IEC 61373 Cat 1 A&B, RoHS
AC Output Voltage 380.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3kW Rugged, Industrial Quality Rack-mount DC/DC Power System with 1kW Modules - BAP 3K-CR2U/19-3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power System; DC-DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details