AMETEK Programmable Power AC Source 401V

Description
The 401V is an AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 Output Frequency range: 45 Hz-10 kHz Load Power Factor: ±0.7 at full VA 4 Decade Dials The Elgar 401V is a single phase Oscillator Plug-In operating within a frequency range of 45 Hz to 10 kHz with an accuracy of ±1.0%.
Description
The 401V is an AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 Output Frequency range: 45 Hz-10 kHz Load Power Factor: ±0.7 at full VA 4 Decade Dials The Elgar 401V is a single phase Oscillator Plug-In operating within a frequency range of 45 Hz to 10 kHz with an accuracy of ±1.0%.

Suppliers

Company
Product
Description
Supplier Links
AC Source 401V
The 401V is an AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 Output Frequency range: 45 Hz-10 kHz Load Power Factor: ±0.7 at full VA 4 Decade Dials The Elgar 401V is a single phase Oscillator Plug-In operating within a frequency range of 45 Hz to 10 kHz with an accuracy of ±1.0%.

The 401V is an AC source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Voltage Ranges: 0-32, 0-130, 0-260
  • Output Frequency range: 45 Hz-10 kHz
  • Load Power Factor: ±0.7 at full VA
  • 4 Decade Dials

The Elgar 401V is a single phase Oscillator Plug-In operating within a frequency range of 45 Hz to 10 kHz with an accuracy of ±1.0%.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 401V
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details