TE Connectivity Power Supplies 5000003265-SE

Description
Electrical Characteristics Output Current (Max) (MAMP) : 2000 Output Voltage (VDC) : 5 Power Consumption (Max) (VAMP) : 16 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 5VDC / 2A (Max)
Request a Quote Datasheet
Description
Electrical Characteristics Output Current (Max) (MAMP) : 2000 Output Voltage (VDC) : 5 Power Consumption (Max) (VAMP) : 16 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 5VDC / 2A (Max)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - 5000003265-SE - TE Connectivity
Berwyn, PA, United States
Power Supplies
5000003265-SE
Power Supplies 5000003265-SE
Electrical Characteristics Output Current (Max) (MAMP) : 2000 Output Voltage (VDC) : 5 Power Consumption (Max) (VAMP) : 16 Housing Features Housing Material : Polycarbonate Operation/Applicatio n Operational Function : Power Supply Operational Use Specification : General Use 5VDC / 2A (Max)

Electrical Characteristics


  • Output Current (Max) (MAMP) : 2000
  • Output Voltage (VDC) : 5
  • Power Consumption (Max) (VAMP) : 16

Housing Features


  • Housing Material : Polycarbonate

Operation/Application


  • Operational Function : Power Supply
  • Operational Use Specification : General Use 5VDC / 2A (Max)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Supplies
Product Number 5000003265-SE
Product Name Power Supplies
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005349-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details