Infineon Technologies AG Power - DC-DC Converters - Power modules - TDM22545D TDM22545D

Description
TDM22545D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x5 mm package. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing. Additionally, the 5 mm height makes the module ideal for bottom-side mounting. TDM22545D OptiMOS™ dual-phase power module 140 A is available on demand only. For complete data sheets, additional information and evaluation boards please contact us here. Summary of Features Integrated 5.3uF input capacitors Integrated decoupling capacitors Integrated bootstrap capacitors 70 A per stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density solution (>1 A/mm2) Best-in-class TCO Ease of use Improves thermal management Improves system efficiency Improves signal integrity Enables reduction in PDN losses Potential Applications Artificial intelleigence accelerator chips CPU power FPGA power Telecom Datacenter Designers who used this product also designed with XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers
Request a Quote Datasheet
Description
TDM22545D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x5 mm package. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing. Additionally, the 5 mm height makes the module ideal for bottom-side mounting. TDM22545D OptiMOS™ dual-phase power module 140 A is available on demand only. For complete data sheets, additional information and evaluation boards please contact us here. Summary of Features Integrated 5.3uF input capacitors Integrated decoupling capacitors Integrated bootstrap capacitors 70 A per stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density solution (>1 A/mm2) Best-in-class TCO Ease of use Improves thermal management Improves system efficiency Improves signal integrity Enables reduction in PDN losses Potential Applications Artificial intelleigence accelerator chips CPU power FPGA power Telecom Datacenter Designers who used this product also designed with XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Power modules - TDM22545D - TDM22545D - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Power modules - TDM22545D
TDM22545D
Power - DC-DC Converters - Power modules - TDM22545D TDM22545D
TDM22545D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x5 mm package. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing. Additionally, the 5 mm height makes the module ideal for bottom-side mounting. TDM22545D OptiMOS™ dual-phase power module 140 A is available on demand only. For complete data sheets, additional information and evaluation boards please contact us here. Summary of Features Integrated 5.3uF input capacitors Integrated decoupling capacitors Integrated bootstrap capacitors 70 A per stage thermally managed 160 A per phase peak 4.25 V to 16 V input voltage Current sensing and reporting at 5 uA/A 8 mV / C temperature analog output 0.225 V to 3 V output voltage range Operation up to 2 MHz Cycle-by-cycle OCP & flag Benefits High power density solution (>1 A/mm2) Best-in-class TCO Ease of use Improves thermal management Improves system efficiency Improves signal integrity Enables reduction in PDN losses Potential Applications Artificial intelleigence accelerator chips CPU power FPGA power Telecom Datacenter Designers who used this product also designed with XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers XDPE132G5H-G000 | Digital Multiphase Controllers XDPE15254D-0000 | Digital Multiphase Controllers SLB 9670VQ2.0 | OPTIGA™ TPM - Trusted Platform Module XDPE1A2G5B-0000 | Digital Multiphase Controllers

TDM22545D co-packages two smart power stages, two power inductors, and decoupling capacitors to implement two independent synchronous buck converters into a small 10x9x5 mm package. The package is optimized for PCB layout, heat transfer, driver/MOSFET control timing, and minimal switch node ringing. Additionally, the 5 mm height makes the module ideal for bottom-side mounting.

TDM22545D OptiMOS™ dual-phase power module 140 A is available on demand only. For complete data sheets, additional information and evaluation boards please contact us here.


Summary of Features

  • Integrated 5.3uF input capacitors
  • Integrated decoupling capacitors
  • Integrated bootstrap capacitors
  • 70 A per stage thermally managed
  • 160 A per phase peak
  • 4.25 V to 16 V input voltage
  • Current sensing and reporting at 5 uA/A
  • 8 mV / C temperature analog output
  • 0.225 V to 3 V output voltage range
  • Operation up to 2 MHz
  • Cycle-by-cycle OCP & flag

Benefits

  • High power density solution (>1 A/mm2)
  • Best-in-class TCO
  • Ease of use
  • Improves thermal management
  • Improves system efficiency
  • Improves signal integrity
  • Enables reduction in PDN losses

Potential Applications

  • Artificial intelleigence accelerator chips
  • CPU power
  • FPGA power
  • Telecom
  • Datacenter

Designers who used this product also designed with


  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE1A2G5B-0000 |
    Digital Multiphase Controllers
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE1A2G5B-0000 |
    Digital Multiphase Controllers
  • XDPE132G5H-G000 |
    Digital Multiphase Controllers
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • SLB 9670VQ2.0 |
    OPTIGA™ TPM - Trusted Platform Module
  • XDPE1A2G5B-0000 |
    Digital Multiphase Controllers
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power Supplies
Product Number TDM22545D
Product Name Power - DC-DC Converters - Power modules - TDM22545D
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE3AR1080VJZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches - ICE5QR2280AZXKLA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Type DC Power Supply
Technology Switching Power Supply
View Details
Power - DC-DC Converters - Integrated POL Voltage Regulators - TDA38725A-0000 - TDA38725A-0000 - Infineon Technologies AG
Specs
Type DC-DC Converter
DC Output Voltage 0.6 to 6.0 volts
DC Output Current 25 amps
View Details