AMETEK Programmable Power AC Source 351

Description
The 351 is a 350 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 VAC Frequency Response: 45 Hz to 5 kHz Load Regulation: ±1% from no load to full load over full frequency range The Elgar 351 is an AC Power Source.
Description
The 351 is a 350 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 VAC Frequency Response: 45 Hz to 5 kHz Load Regulation: ±1% from no load to full load over full frequency range The Elgar 351 is an AC Power Source.

Suppliers

Company
Product
Description
Supplier Links
AC Source 351
The 351 is a 350 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Voltage Ranges: 0-32, 0-130, 0-260 VAC Frequency Response: 45 Hz to 5 kHz Load Regulation: ±1% from no load to full load over full frequency range The Elgar 351 is an AC Power Source.

The 351 is a 350 VA AC Source from Elgar. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Voltage Ranges: 0-32, 0-130, 0-260 VAC
  • Frequency Response: 45 Hz to 5 kHz
  • Load Regulation: ±1% from no load to full load over full frequency range

The Elgar 351 is an AC Power Source.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 351
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products