Infineon Technologies AG Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon IR3891MTRPBF

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:2 Output; DC / DC Converter IC Case:PQFN; No. of Pins:31Pins; Output Current:4A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:2 Output; DC / DC Converter IC Case:PQFN; No. of Pins:31Pins; Output Current:4A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9532 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
45X9532
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon 45X9532
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:2 Output; DC / DC Converter IC Case:PQFN; No. of Pins:31Pins; Output Current:4A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:2 Output; DC / DC Converter IC Case:PQFN; No. of Pins:31Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45X9532
Product Name Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details