Infineon Technologies AG Dc/dc Conv, Pol, 8A, Sync Buck, Pqfn-15; Dc / Dc Converter Type Infineon IR3841WMTRPBF

Description
DC/DC CONV, POL, 8A, SYNC BUCK, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, POL, 8A, SYNC BUCK, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Pol, 8A, Sync Buck, Pqfn-15; Dc / Dc Converter Type Infineon - 22AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Pol, 8A, Sync Buck, Pqfn-15; Dc / Dc Converter Type Infineon
22AC4490
Dc/dc Conv, Pol, 8A, Sync Buck, Pqfn-15; Dc / Dc Converter Type Infineon 22AC4490
DC/DC CONV, POL, 8A, SYNC BUCK, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, POL, 8A, SYNC BUCK, PQFN-15; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:16V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:15Pins; Output Current:8A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 22AC4490
Product Name Dc/dc Conv, Pol, 8A, Sync Buck, Pqfn-15; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Unlock Full Specs
to access all available technical data