Infineon Technologies AG Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon IR3447MTRPBF

Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes
Datasheet
Description
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon - 45X9526 - Newark, An Avnet Company
Chicago, IL, United States
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
45X9526
Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon 45X9526
SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes

SWITCHING REGULATOR, BUCK, ADJUSTABLE, 1.5MHZ, PQFN; DC / DC Converter Type:Module; Input Voltage Min:1.5V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:PQFN; No. of Pins:33Pins; Output Current:25A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 45X9526
Product Name Switching Regulator, Buck, Adjustable, 1.5Mhz, Pqfn; Dc / Dc Converter Type Infineon
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details