AMETEK Programmable Power DC Power Supply R62B-5060

Description
The R62B-5060 is a 3 kW, 50 V, 60 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: P62 Series with Remote Option Three Phase Input Low Peak-to-Peak Ripple & Noise Optional GPIB & RS-232 Interface Electrical Characteristics Input Power: 190-253 VAC, 47 to 63 Hz, Single Phase, 2-wire plus ground Regulation (Line or Load): Voltage: 0.1% of maximum output voltage; Current: 0.2% of maximum output current Transient Response: A 30% step load will recover to within 2% of original value within 10 ms Stability: ±0.05% of set point per 8 hours after warm-up and at a fixed line, load and temperature Remote Control/Monitor: On/Off control via contact closure, 6-120 VDC or 12-240 VAC, and TTL or CMOS switch, output voltage and current monitor, OVP limit set, and summary fault status Power Density: 2.5 Watts/cubic inch Power Factor: 0.72 Remote Programming Resistive: Constant Voltage (0-100%); Constant Current: (0-100%) Voltage: Constant Voltage (0-100%); Constant Current: (0-100%) Remote Sensing: Terminals are provided to sense output voltage at point of load Maximum line drop 3% of rated voltage per line, or 3V, whichever is less Environmental Characteristics Temperature Coefficient: 0.2% /°C of maximum output voltage rating for voltage set point; 0.3%/°C of maximum output current rating for current set point Ambient Temperature: Operating: 0 to 50°C Storage: -20°to 70°C Cooling: Internal Fans Agency Approvals: TUV NRTL to EL1950; TUV to IEC 950; CE Mark Physical Characteristics Width: 19 inches Depth: 18 inches Height: 3.5 inches The Power Ten R62B-5060 is a general purpose power supply that is designed specifically for laboratory test and systems applications requiring variable DC sources with good ripple and regulation characteristics. The R62B-5060 is a constant current/constant voltage supply with an automatic crossover feature.
Datasheet
Description
The R62B-5060 is a 3 kW, 50 V, 60 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: P62 Series with Remote Option Three Phase Input Low Peak-to-Peak Ripple & Noise Optional GPIB & RS-232 Interface Electrical Characteristics Input Power: 190-253 VAC, 47 to 63 Hz, Single Phase, 2-wire plus ground Regulation (Line or Load): Voltage: 0.1% of maximum output voltage; Current: 0.2% of maximum output current Transient Response: A 30% step load will recover to within 2% of original value within 10 ms Stability: ±0.05% of set point per 8 hours after warm-up and at a fixed line, load and temperature Remote Control/Monitor: On/Off control via contact closure, 6-120 VDC or 12-240 VAC, and TTL or CMOS switch, output voltage and current monitor, OVP limit set, and summary fault status Power Density: 2.5 Watts/cubic inch Power Factor: 0.72 Remote Programming Resistive: Constant Voltage (0-100%); Constant Current: (0-100%) Voltage: Constant Voltage (0-100%); Constant Current: (0-100%) Remote Sensing: Terminals are provided to sense output voltage at point of load Maximum line drop 3% of rated voltage per line, or 3V, whichever is less Environmental Characteristics Temperature Coefficient: 0.2% /°C of maximum output voltage rating for voltage set point; 0.3%/°C of maximum output current rating for current set point Ambient Temperature: Operating: 0 to 50°C Storage: -20°to 70°C Cooling: Internal Fans Agency Approvals: TUV NRTL to EL1950; TUV to IEC 950; CE Mark Physical Characteristics Width: 19 inches Depth: 18 inches Height: 3.5 inches The Power Ten R62B-5060 is a general purpose power supply that is designed specifically for laboratory test and systems applications requiring variable DC sources with good ripple and regulation characteristics. The R62B-5060 is a constant current/constant voltage supply with an automatic crossover feature.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - R62B-5060 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
R62B-5060
DC Power Supply R62B-5060
The R62B-5060 is a 3 kW, 50 V, 60 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: P62 Series with Remote Option Three Phase Input Low Peak-to-Peak Ripple & Noise Optional GPIB & RS-232 Interface Electrical Characteristics Input Power: 190-253 VAC, 47 to 63 Hz, Single Phase, 2-wire plus ground Regulation (Line or Load): Voltage: 0.1% of maximum output voltage; Current: 0.2% of maximum output current Transient Response: A 30% step load will recover to within 2% of original value within 10 ms Stability: ±0.05% of set point per 8 hours after warm-up and at a fixed line, load and temperature Remote Control/Monitor: On/Off control via contact closure, 6-120 VDC or 12-240 VAC, and TTL or CMOS switch, output voltage and current monitor, OVP limit set, and summary fault status Power Density: 2.5 Watts/cubic inch Power Factor: 0.72 Remote Programming Resistive: Constant Voltage (0-100%); Constant Current: (0-100%) Voltage: Constant Voltage (0-100%); Constant Current: (0-100%) Remote Sensing: Terminals are provided to sense output voltage at point of load Maximum line drop 3% of rated voltage per line, or 3V, whichever is less Environmental Characteristics Temperature Coefficient: 0.2% /°C of maximum output voltage rating for voltage set point; 0.3%/°C of maximum output current rating for current set point Ambient Temperature: Operating: 0 to 50°C Storage: -20°to 70°C Cooling: Internal Fans Agency Approvals: TUV NRTL to EL1950; TUV to IEC 950; CE Mark Physical Characteristics Width: 19 inches Depth: 18 inches Height: 3.5 inches The Power Ten R62B-5060 is a general purpose power supply that is designed specifically for laboratory test and systems applications requiring variable DC sources with good ripple and regulation characteristics. The R62B-5060 is a constant current/constant voltage supply with an automatic crossover feature.

The R62B-5060 is a 3 kW, 50 V, 60 A DC power supply from Power Ten. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • P62 Series with Remote Option
  • Three Phase Input
  • Low Peak-to-Peak Ripple & Noise
  • Optional GPIB & RS-232 Interface

Electrical Characteristics

  • Input Power: 190-253 VAC, 47 to 63 Hz, Single Phase, 2-wire plus ground
  • Regulation (Line or Load): Voltage: 0.1% of maximum output voltage; Current: 0.2% of maximum output current
  • Transient Response: A 30% step load will recover to within 2% of original value within 10 ms
  • Stability: ±0.05% of set point per 8 hours after warm-up and at a fixed line, load and temperature
  • Remote Control/Monitor: On/Off control via contact closure, 6-120 VDC or 12-240 VAC, and TTL or CMOS switch, output voltage and current monitor, OVP limit set, and summary fault status
  • Power Density: 2.5 Watts/cubic inch
  • Power Factor: 0.72

Remote Programming

  • Resistive: Constant Voltage (0-100%); Constant Current: (0-100%)
  • Voltage: Constant Voltage (0-100%); Constant Current: (0-100%)
  • Remote Sensing: Terminals are provided to sense output voltage at point of load
  • Maximum line drop 3% of rated voltage per line, or 3V, whichever is less

Environmental Characteristics

  • Temperature Coefficient: 0.2% /°C of maximum output voltage rating for voltage set point; 0.3%/°C of maximum output current rating for current set point
  • Ambient Temperature: Operating: 0 to 50°C
  • Storage: -20°to 70°C
  • Cooling: Internal Fans
  • Agency Approvals: TUV NRTL to EL1950; TUV to IEC 950; CE Mark

Physical Characteristics

  • Width: 19 inches
  • Depth: 18 inches
  • Height: 3.5 inches

The Power Ten R62B-5060 is a general purpose power supply that is designed specifically for laboratory test and systems applications requiring variable DC sources with good ripple and regulation characteristics. The R62B-5060 is a constant current/constant voltage supply with an automatic crossover feature.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number R62B-5060
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details