AMETEK Programmable Power DC Power Supply XPF60-20

Description
The XPF60-20 is a 420 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-20A Power: 420W Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-20 is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-20 is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.
Datasheet
Description
The XPF60-20 is a 420 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-20A Power: 420W Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-20 is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-20 is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - XPF60-20 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
XPF60-20
DC Power Supply XPF60-20
The XPF60-20 is a 420 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V Current: 0-20A Power: 420W Individual on/off switch per output Dual isolated outputs Coarse and fine voltage controls Simultaneous display of output voltage and current for each output PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit The Sorensen XPF60-20 is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology. The XPF60-20 is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.

The XPF60-20 is a 420 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60V
  • Current: 0-20A
  • Power: 420W
  • Individual on/off switch per output
  • Dual isolated outputs
  • Coarse and fine voltage controls
  • Simultaneous display of output voltage and current for each output
  • PowerFlex design with parallel or series configuration gives variable voltage/current combinations equivalent to 6 power supplies in one unit

The Sorensen XPF60-20 is a new type of bench power supply designed to meet the need for flexibility in the choice of voltage and current. Typically, the maximum voltage and maximum current are not required simultaneously. The PowerFlex design enables higher currents to be generated at lower voltages within an overall power limit envelope. This is achieved by using the latest switch-mode technology.

The XPF60-20 is a dual output DC power supply with two completely independent and isolated outputs. If required, the outputs can be wired in series or parallel to achieve up to double the maximum voltage or double the maximum current.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number XPF60-20
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details