Advantech 80 PLUS Bronze 250W Flex ATX Power Supply (Delta) PS8-250FATX-BB

Description
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Supports OVP, OTP, SCP and OCP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC, BSMI 80 Plus Bronze Available
Request a Quote Datasheet
Description
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Supports OVP, OTP, SCP and OCP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC, BSMI 80 Plus Bronze Available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) - PS8-250FATX-BB - Advantech
Cincinnati, OH, United States
80 PLUS Bronze 250W Flex ATX Power Supply (Delta)
PS8-250FATX-BB
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) PS8-250FATX-BB
80 PLUS Bronze 250W Flex ATX Power Supply (Delta) Full range AC input 100-240V Low ripple & noise Supports OVP, OTP, SCP and OCP circuit protection Common safety for CE, FCC, UL, CB, TUV, CCC, KC, BSMI 80 Plus Bronze Available

80 PLUS Bronze 250W Flex ATX Power Supply (Delta)

  • Full range AC input 100-240V
  • Low ripple & noise
  • Supports OVP, OTP, SCP and OCP circuit protection
  • Common safety for CE, FCC, UL, CB, TUV, CCC, KC, BSMI
  • 80 Plus Bronze Available
Buy Now Datasheet
AC DC Converters - 2084-PS8-250FATX-BB-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
2084-PS8-250FATX-BB-ND
AC DC Converters 2084-PS8-250FATX-BB-ND
Enclosed AC DC Converters 5 Output 3.3V 5V 12V 12V 13A, 5A, 17A, 17A, 300mA 90 ~ 264 VAC Input

Enclosed AC DC Converters 5 Output 3.3V 5V 12V 12V 13A, 5A, 17A, 17A, 300mA 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Power Supplies Power Supplies
Product Number PS8-250FATX-BB 2084-PS8-250FATX-BB-ND
Product Name 80 PLUS Bronze 250W Flex ATX Power Supply (Delta) AC DC Converters
Operating Temperature 0 to 50 C (32 to 122 F) 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI
DC Output Voltage 12.0 volts -12.0 volts
DC Output Current 17 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DIN Rail AC to DC 100-240V 60W 24V - PSD-A60W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Industrial, DIN Rail Power Supplies - 2084-BB-MDR-10-12-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8400 amps
View Details