Triad Magnetics AC DC Desktop, Wall Power Adapters WSU180-1330-13

Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-2248-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-2248-ND
AC DC Desktop, Wall Power Adapters 237-2248-ND
18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

18V 24W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics - 05AC7715 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
05AC7715
Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics 05AC7715
WALL MOUNT ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:23.94W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

WALL MOUNT ADAPTOR, AC-DC, 18V, 1.33A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:23.94W; Output Voltage - Output 1:18V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-2248-ND 05AC7715
Product Name AC DC Desktop, Wall Power Adapters Wall Mount Adaptor, Ac-Dc, 18V, 1.33A; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 18.0 volts
DC Output Voltage 18.0 volts 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Programmable Power / 2U Programmable DC Power - ea-elr-11500-06-2u-27247 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 6 amps
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details