AMETEK Programmable Power DC Power Supply QRD40-2

Description
The QRD40-2 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD40-2 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD40-2 has unusually quick response to programming instructions with a voltage range of 0-40 volts and a current level of 0-2 amps.
Datasheet
Description
The QRD40-2 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD40-2 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD40-2 has unusually quick response to programming instructions with a voltage range of 0-40 volts and a current level of 0-2 amps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - QRD40-2 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
QRD40-2
DC Power Supply QRD40-2
The QRD40-2 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-40V Current: 0-2A Power: 80W 115 VAC single phase input standard 0.01% line and load regulation 200 Vrms ripple (typical) 50μs transient response-100% change (typical) Voltage regulation to ±0.005% Standard and high speed programming modes Remotely programmable 50/440 Hz operation without derating High speed programming by voltage or resistance in voltage or current modes Excellent voltage or current regulation with automatic recovery Coarse and fine voltage and current output controls No overshoot at turn-on, turn-off or power failure The Sorensen QRD40-2 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD40-2 has unusually quick response to programming instructions with a voltage range of 0-40 volts and a current level of 0-2 amps.

The QRD40-2 is a 80 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-40V
  • Current: 0-2A
  • Power: 80W
  • 115 VAC single phase input standard
  • 0.01% line and load regulation
  • 200 Vrms ripple (typical)
  • 50μs transient response-100% change (typical)
  • Voltage regulation to ±0.005%
  • Standard and high speed programming modes
  • Remotely programmable
  • 50/440 Hz operation without derating
  • High speed programming by voltage or resistance in voltage or current modes
  • Excellent voltage or current regulation with automatic recovery
  • Coarse and fine voltage and current output controls
  • No overshoot at turn-on, turn-off or power failure

The Sorensen QRD40-2 incorporates a linear pass design for high performance with low noise for bench, lab, test and system applications. The QRD40-2 has unusually quick response to programming instructions with a voltage range of 0-40 volts and a current level of 0-2 amps.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number QRD40-2
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCR600-.75B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details