The CCGS30-24-15D is a 30W DC-DC converter with a 9 to 36VDC input and ±15V dual output, designed for chassis-mount installation. It measures 52.0 x 23.5 x 93.0 mm and includes remote on/off control, an output voltage adjustment trimpot, and a status LED. Certified to IEC/EN/UL/CSA 62368-1, it operates from -20°C to +70°C ambient and supports convection cooling. The unit has a typical weight of 95 g and features a 105% minimum overcurrent protection with automatic recovery. Conducted and radiated EMI complies with EN55011/EN55032-A, FCC Class A, and VCCI-A. A five-year warranty is provided.
The CCGS series integrates TDK‑Lambda’s widely used CCG range of wide‑input DC‑DC converters into a robust, self‑contained power module. Two mechanical configurations are available: a chassis‑mount version and a variant with an integrated DIN‑rail bracket, generally used for process control and industrial automation applications.
This true all‑in‑one solution requires no external components and eliminates the need to design or manufacture a PCB, significantly reducing development time and system complexity. The CCGS power module includes an output voltage adjustment trimpot, remote on/off control, and a green LED to indicate output power status. Connection options include either screw terminal blocks or push‑in connectors to suit different installation preferences. The CCGS series is certified to IEC/EN/UL/CSA 62368‑1 and is backed by a five‑year warranty.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CCGS30-24-15D |
| Product Name | Chassis mount and DIN rail 13.2 to 30W DC-DC converters |
| Type | DC-DC Converter |
| Operating Temperature | 20 to 70 C (68 to 158 F) |
| DC Output Voltage | 15.0 volts |