AMETEK Programmable Power DC Power Supply DHP80-62

Description
The DHP80-62 is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-62A Power: 5kW Ripple: 25mV The Sorensen DHP80-62 has a unique modular design and uses second generation control technology for improved programmability and performance.
Datasheet
Description
The DHP80-62 is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-62A Power: 5kW Ripple: 25mV The Sorensen DHP80-62 has a unique modular design and uses second generation control technology for improved programmability and performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DHP80-62 - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
DHP80-62
DC Power Supply DHP80-62
The DHP80-62 is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-62A Power: 5kW Ripple: 25mV The Sorensen DHP80-62 has a unique modular design and uses second generation control technology for improved programmability and performance.

The DHP80-62 is a 5000 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-62A
  • Power: 5kW
  • Ripple: 25mV

The Sorensen DHP80-62 has a unique modular design and uses second generation control technology for improved programmability and performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number DHP80-62
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 40V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers