Infineon Technologies AG Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-16; Dc / Dc Converter Type Infineon IR3823MTRPBF

Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-16; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-16; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-16; Dc / Dc Converter Type Infineon - 17AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-16; Dc / Dc Converter Type Infineon
17AC7038
Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-16; Dc / Dc Converter Type Infineon 17AC7038
DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-16; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 1.5MHZ, QFN-16; DC / DC Converter Type:Module; Input Voltage Min:1V; Input Voltage Max:21V; No. of Outputs:1 Output; DC / DC Converter IC Case:QFN; No. of Pins:16Pins; Output Current:3A; Output Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17AC7038
Product Name Dc/dc Conv, Sync Buck, 1.5Mhz, Qfn-16; Dc / Dc Converter Type Infineon
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details