Advantech FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin 96PSA-A230W24P4-3

Description
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet
Description
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Cincinnati, OH, United States
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin
96PSA-A230W24P4-3
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin 96PSA-A230W24P4-3
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin Full range AC input 100-240V Meet Energy Star EPS 2.0 /ErP Lot 7 No load Power Consumption ≦0.21W High Reliability Available for high altitude(5,000M) and DOE level VI

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin

  • Full range AC input 100-240V
  • Meet Energy Star EPS 2.0 /ErP Lot 7
  • No load Power Consumption ≦0.21W
  • High Reliability
  • Available for high altitude(5,000M) and DOE level VI
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Power Supplies
Product Number 96PSA-A230W24P4-3
Product Name FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS-400ATX-ZE-ND - DigiKey
Specs
Type 1
DC Output Voltage -5.0 volts
AC Input Voltage 100.0 to 240.0 volts
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-20-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1 amps
View Details
DIN Rail Power Supply AC to DC 100-240V 480W 48V - 96PSD-A480W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers