ABSOPULSE Electronics Ltd. 50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras CSI 50-D1 (IP66)

Description
Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate up to 50VA low voltage pure sine wave output. The units are packaged in rugged, waterproof, IP66 die cast aluminum enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, and additional convection via the outside surface. This enables operation within a wide temperature range for full specification. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The DC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the required AC output. The input and output are filtered for low noise. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions are available. This design is suitable for powering monitoring cameras in transportation, mining, marine, oil rig, military and other severe environments.
Request a Quote
Description
Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate up to 50VA low voltage pure sine wave output. The units are packaged in rugged, waterproof, IP66 die cast aluminum enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, and additional convection via the outside surface. This enables operation within a wide temperature range for full specification. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The DC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the required AC output. The input and output are filtered for low noise. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions are available. This design is suitable for powering monitoring cameras in transportation, mining, marine, oil rig, military and other severe environments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras - CSI 50-D1  (IP66) - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras
CSI 50-D1 (IP66)
50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras CSI 50-D1 (IP66)
Sinusoidal output voltage Packaged in a waterproof IP66 enclosure Internal module ruggedized and conformal coated Rugged, field-proven design Filtered input/output Full electronic protection This rugged DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate up to 50VA low voltage pure sine wave output. The units are packaged in rugged, waterproof, IP66 die cast aluminum enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, and additional convection via the outside surface. This enables operation within a wide temperature range for full specification. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The DC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the required AC output. The input and output are filtered for low noise. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions are available. This design is suitable for powering monitoring cameras in transportation, mining, marine, oil rig, military and other severe environments.
  • Sinusoidal output voltage
  • Packaged in a waterproof IP66 enclosure
  • Internal module ruggedized and conformal coated
  • Rugged, field-proven design
  • Filtered input/output
  • Full electronic protection

This rugged DC-AC inverter utilizes field proven, microprocessor controlled high frequency PWM technology to generate up to 50VA low voltage pure sine wave output. The units are packaged in rugged, waterproof, IP66 die cast aluminum enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for increased immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, and additional convection via the outside surface. This enables operation within a wide temperature range for full specification. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. The DC-DC input stage boosts the input voltage to a higher DC bus voltage, which feeds the DC/AC inverter to generate the required AC output. The input and output are filtered for low noise. Full electronic protection, generous design headroom and the exclusive use of components with established reliability also contribute to high MTBF. The unit is manufactured at our plant under strict quality control. Customized versions are available. This design is suitable for powering monitoring cameras in transportation, mining, marine, oil rig, military and other severe environments.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number CSI 50-D1 (IP66)
Product Name 50VA, IP66-Rated, Rugged, Industrial Quality Sine Wave Inverter, 24Vac Output for Monitoring Cameras
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
AC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details