Austin Company (The) Pushbutton Enclosure AB-E2DPB

Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
Datasheet
Description
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Enclosure - AB-E2DPB - Austin Company (The)
Cleveland, OH, USA
Pushbutton Enclosure
AB-E2DPB
Pushbutton Enclosure AB-E2DPB
EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 6-3/4 INCH 6.75 WIDTH IN INCH 13-1/2 INCH 13.5 HEIGHT IN INCH 4-1/2 INCH 4.5 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 2-ROW VERTICAL DEVICE HOLE LOCATION 30 MM DIA DEVICE HOLE SIZE 10 DEVICE HOLE(S) APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH COVER TYPE GASKETED, SCREW ON ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN DPB MODEL
  • EXTRA DEEP TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 6-3/4 INCH
  • 6.75 WIDTH IN INCH
  • 13-1/2 INCH
  • 13.5 HEIGHT IN INCH
  • 4-1/2 INCH
  • 4.5 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • 2-ROW VERTICAL DEVICE HOLE LOCATION
  • 30 MM DIA DEVICE HOLE SIZE
  • 10 DEVICE HOLE(S)
  • APPLICATION PILOT LIGHT, PUSHBUTTON, SWITCH
  • COVER TYPE GASKETED, SCREW ON
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • DPB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-E2DPB
Product Name Pushbutton Enclosure
NEMA Rating Type 4; Type 12; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-402 - Altech Corp.
Specs
Length 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm)
Depth 2.24 inch (56.9 mm)
View Details
5 suppliers
ENCLOSURE, ERGO CASE - S, HIGH, ABS, BLACK, 3.14 X 3.77 X 1.73 - 70016748 - Allied Electronics, Inc.
Specs
Length 3.15 inch (80.01 mm)
Width 3.78 inch (96.01 mm)
Depth 1.73 inch (43.99 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details