Altech Corp. TK Series Enclosures 110-402

Description
Enclosure, Polystyrene, Gray, Smooth Sides
Request a Quote Datasheet
Description
Enclosure, Polystyrene, Gray, Smooth Sides
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TK Series Enclosures - 110-402 - Altech Corp.
Flemington, NJ, USA
TK Series Enclosures
110-402
TK Series Enclosures 110-402
Enclosure, Polystyrene, Gray, Smooth Sides

Enclosure, Polystyrene, Gray, Smooth Sides

Buy Now Datasheet
Enclosures, Boxes, & Cases - 110-402 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
110-402
Enclosures, Boxes, & Cases 110-402
PS97-6-o, 94x65x57mm Enclosure

PS97-6-o, 94x65x57mm Enclosure

Buy Now
Boxes - 1920-1018-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polystyrene Gray Hand Held, Cover Included 3.700"" L x 2.560"" W (93.98mm x 65.02mm) X 2.240"" (56.90mm)"

"Box Plastic, Polystyrene Gray Hand Held, Cover Included 3.700"" L x 2.560"" W (93.98mm x 65.02mm) X 2.240"" (56.90mm)"

Buy Now Datasheet
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 2.24 in.; -40 degC; 70 - 70074467 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 2.24 in.; -40 degC; 70
70074467
Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 2.24 in.; -40 degC; 70 70074467
Polystyrene Body, Polyurethane Gasket, Temperature Range -40 to +70 °C, TK Series Enclosure Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met. Designed for tough industrial environments and a wide variety of applications, TK enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts.

Polystyrene Body, Polyurethane Gasket, Temperature Range -40 to +70 °C, TK Series Enclosure
Whenever electrical and electronic components need to be housed in dustproof and watertight, completely insulated and corrosion-free enclosures, Altech/Spelsberg TK series enclosures offer solutions. Enhance the value of your products with their appealing design in a variety of sizes with standard gray or transparent covers in different heights. The exceptional possibilities of subsequent processing (drilling, milling, bonding, lacquering, fitting components) permit virtually all special requirements to be met.
Designed for tough industrial environments and a wide variety of applications, TK enclosures are available with standard gray or tinted transparent covers in several heights. Sidewalls and endwalls are supplied smooth or with knockouts.

Supplier's Site
Electrical Enclosures - 110-402 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Electrical Enclosures
110-402
Electrical Enclosures 110-402
Electrical Enclosures 3.70 x 2.56 x 2.24 Polystyrene Gray

Electrical Enclosures 3.70 x 2.56 x 2.24 Polystyrene Gray

Buy Now Datasheet

Technical Specifications

  Altech Corp. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 110-402 110-402 1920-1018-ND 70074467 110-402
Product Name TK Series Enclosures Enclosures, Boxes, & Cases Boxes Enclosure; Polystyrene; Polyurethane; Light Gray; Gray; 2.24 in.; -40 degC; 70 Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm) 2.24 inch (56.9 mm) 3.7 inch (93.98 mm)
Width 2.56 inch (65.02 mm) 2.56 inch (65.03 mm)
Depth 2.24 inch (56.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-002 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
TK Series Enclosures - 111-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
2 suppliers
TK Series Enclosures - 127-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
2 suppliers
TK Series Enclosures - 130-516 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers