Austin Company (The) Multipurpose Wall Mount Enclosure AB-884SM

Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH QUARTERTURN LATCH COVER TYPE AB-88NP BACK PANEL DEPTH WITH DOOR 4 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SM MODEL
Datasheet
Description
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH QUARTERTURN LATCH COVER TYPE AB-88NP BACK PANEL DEPTH WITH DOOR 4 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-884SM - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-884SM
Multipurpose Wall Mount Enclosure AB-884SM
ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 8 INCH 8 HEIGHT IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH QUARTERTURN LATCH COVER TYPE AB-88NP BACK PANEL DEPTH WITH DOOR 4 INCH PANEL COLOR WHITE PANEL FINISH PAINTED HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SM MODEL
  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 8 INCH
  • 8 HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH QUARTERTURN LATCH COVER TYPE
  • AB-88NP BACK PANEL
  • DEPTH WITH DOOR 4 INCH
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SM MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-884SM
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TG Series Enclosures - 201-005-91 - Altech Corp.
Specs
NEMA Rating Type 4X
Length 4.88 inch (124 mm)
Width 4.8 inch (122 mm)
View Details
2 suppliers
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Specs
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
Width 2.91 inch (73.91 mm)
Depth 5.83 inch (148 mm)
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
NEMA Rating Type 4 (optional feature)
Length 1.96 to 7.55 inch (49.78 to 192 mm)
Width 1.96 to 4.4 inch (49.78 to 112 mm)
View Details