OKW Enclosures, Inc. Highly Attractive Slim Handheld Enclosures SLIM-CASE

Description
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm) into a compact device. Despite the small and handy dimensions, SLIM-CASE offers plenty of space inside for standard components such as PCBs, plug connectors, interfaces, sensors etc. Modern wireless data transfer/communicati on technology can also be accommodated in these slim innovative enclosures. Rounded sides and a flat compact design give the enclosure an extremely elegant look. They are also very comfortable to hold and allow functions that benefit from this design. The top part is available with three different operating panel designs to suit your individual control and display concept: Flat operating panel For easy arrangement of push buttons, displays, LEDs etc. Plus, printing of logos and legends. Recessed (0.04") operating panel Ideal for applications with product labels. Recessed (0.06") operating panel For fitting the transparent front screen or a membrane keypad. The transparent front screen (accessory) protects the displays underneath. It is rounded on the long edges to follow the contoured ergonomic shape of the case. Mounted with a double-sided adhesive film (accessory). On request, supplied individually printed from behind to match your visible display as well as masking the adhesive film. Suitable for fitting inductive charging with the correct coil, using NFC technology with Qi chargers. If required, internal power supply with a flat battery on the PCB. with and without TPE intermediate ring. Protection class IP 54: SLIM-CASE vers. IV-VI with TPE intermediate ring; protection class up to IP 65: SLIM-CASE vers. I-III with optional seal The TPE intermediate ring increases the installation height, serves as a sealing ring for IP54 protection class and provides impact protection. TPE in special colors, available on request. Enclosure parts made of ASA+PC-FR (UL 94 V-0), off-white (RAL 9002)screw connection with stainless steel screws and Torx drive (T8)individual machining, e.g. cutouts for operating and display elements, interfaces, lettering, EMC aluminum vapor plating etc. on request
Request a Quote Datasheet
Description
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm) into a compact device. Despite the small and handy dimensions, SLIM-CASE offers plenty of space inside for standard components such as PCBs, plug connectors, interfaces, sensors etc. Modern wireless data transfer/communicati on technology can also be accommodated in these slim innovative enclosures. Rounded sides and a flat compact design give the enclosure an extremely elegant look. They are also very comfortable to hold and allow functions that benefit from this design. The top part is available with three different operating panel designs to suit your individual control and display concept: Flat operating panel For easy arrangement of push buttons, displays, LEDs etc. Plus, printing of logos and legends. Recessed (0.04") operating panel Ideal for applications with product labels. Recessed (0.06") operating panel For fitting the transparent front screen or a membrane keypad. The transparent front screen (accessory) protects the displays underneath. It is rounded on the long edges to follow the contoured ergonomic shape of the case. Mounted with a double-sided adhesive film (accessory). On request, supplied individually printed from behind to match your visible display as well as masking the adhesive film. Suitable for fitting inductive charging with the correct coil, using NFC technology with Qi chargers. If required, internal power supply with a flat battery on the PCB. with and without TPE intermediate ring. Protection class IP 54: SLIM-CASE vers. IV-VI with TPE intermediate ring; protection class up to IP 65: SLIM-CASE vers. I-III with optional seal The TPE intermediate ring increases the installation height, serves as a sealing ring for IP54 protection class and provides impact protection. TPE in special colors, available on request. Enclosure parts made of ASA+PC-FR (UL 94 V-0), off-white (RAL 9002)screw connection with stainless steel screws and Torx drive (T8)individual machining, e.g. cutouts for operating and display elements, interfaces, lettering, EMC aluminum vapor plating etc. on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Attractive Slim Handheld Enclosures - SLIM-CASE - OKW Enclosures, Inc.
Bridgeville, PA, USA
Highly Attractive Slim Handheld Enclosures
SLIM-CASE
Highly Attractive Slim Handheld Enclosures SLIM-CASE
SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm) into a compact device. Despite the small and handy dimensions, SLIM-CASE offers plenty of space inside for standard components such as PCBs, plug connectors, interfaces, sensors etc. Modern wireless data transfer/communicati on technology can also be accommodated in these slim innovative enclosures. Rounded sides and a flat compact design give the enclosure an extremely elegant look. They are also very comfortable to hold and allow functions that benefit from this design. The top part is available with three different operating panel designs to suit your individual control and display concept: Flat operating panel For easy arrangement of push buttons, displays, LEDs etc. Plus, printing of logos and legends. Recessed (0.04") operating panel Ideal for applications with product labels. Recessed (0.06") operating panel For fitting the transparent front screen or a membrane keypad. The transparent front screen (accessory) protects the displays underneath. It is rounded on the long edges to follow the contoured ergonomic shape of the case. Mounted with a double-sided adhesive film (accessory). On request, supplied individually printed from behind to match your visible display as well as masking the adhesive film. Suitable for fitting inductive charging with the correct coil, using NFC technology with Qi chargers. If required, internal power supply with a flat battery on the PCB. with and without TPE intermediate ring. Protection class IP 54: SLIM-CASE vers. IV-VI with TPE intermediate ring; protection class up to IP 65: SLIM-CASE vers. I-III with optional seal The TPE intermediate ring increases the installation height, serves as a sealing ring for IP54 protection class and provides impact protection. TPE in special colors, available on request. Enclosure parts made of ASA+PC-FR (UL 94 V-0), off-white (RAL 9002)screw connection with stainless steel screws and Torx drive (T8)individual machining, e.g. cutouts for operating and display elements, interfaces, lettering, EMC aluminum vapor plating etc. on request

SLIM-CASE demonstrates what is possible with the design of a modern handheld enclosure, in terms of both appearance and function. The almost frameless design makes it possible to install low profile electronic components and assemblies as well as large displays and touchscreens of up to 4" (10 cm) into a compact device. Despite the small and handy dimensions, SLIM-CASE offers plenty of space inside for standard components such as PCBs, plug connectors, interfaces, sensors etc. Modern wireless data transfer/communication technology can also be accommodated in these slim innovative enclosures. Rounded sides and a flat compact design give the enclosure an extremely elegant look. They are also very comfortable to hold and allow functions that benefit from this design. The top part is available with three different operating panel designs to suit your individual control and display concept: Flat operating panel For easy arrangement of push buttons, displays, LEDs etc. Plus, printing of logos and legends. Recessed (0.04") operating panel Ideal for applications with product labels. Recessed (0.06") operating panel For fitting the transparent front screen or a membrane keypad. The transparent front screen (accessory) protects the displays underneath. It is rounded on the long edges to follow the contoured ergonomic shape of the case. Mounted with a double-sided adhesive film (accessory). On request, supplied individually printed from behind to match your visible display as well as masking the adhesive film. Suitable for fitting inductive charging with the correct coil, using NFC technology with Qi chargers. If required, internal power supply with a flat battery on the PCB. with and without TPE intermediate ring. Protection class IP 54: SLIM-CASE vers. IV-VI with TPE intermediate ring; protection class up to IP 65: SLIM-CASE vers. I-III with optional seal The TPE intermediate ring increases the installation height, serves as a sealing ring for IP54 protection class and provides impact protection. TPE in special colors, available on request. Enclosure parts made of ASA+PC-FR (UL 94 V-0), off-white (RAL 9002)screw connection with stainless steel screws and Torx drive (T8)individual machining, e.g. cutouts for operating and display elements, interfaces, lettering, EMC aluminum vapor plating etc. on request

Supplier's Site Datasheet

Technical Specifications

  OKW Enclosures, Inc.
Product Category Industrial Enclosures
Product Number SLIM-CASE
Product Name Highly Attractive Slim Handheld Enclosures
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 0.7500 to 0.8700 inch (19.05 to 22.1 mm)
Width 2.91 inch (73.91 mm)
Depth 5.83 inch (148 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE, ABS, DARK GRAY, 4.331 X 2.756 X 2.122 - 70016644 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details
Desktop Enclosures - 4152874 - RS Components, Ltd.
OKW Enclosures, Inc.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 5.91 inch (150 mm)
View Details
2 suppliers
Sloping Front Desktop/Wall Plastic Enclosures - DATEC-TERMINAL - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures
Shape Rectangular; Slanted
Length 5.12 to 10.39 inch (130 to 264 mm)
View Details
Hand Held Enclosures - 2832104 - RS Components, Ltd.
Specs
Length 7.87 inch (200 mm)
Depth 1.56 inch (39.5 mm)
Material Polycarbonate; ABS; ABS
View Details