Austin Company (The) Multipurpose Floor Mount Enclosure AB-726036FSND

Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-7260FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet
Description
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-7260FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - AB-726036FSND - Austin Company (The)
Cleveland, OH, USA
Multipurpose Floor Mount Enclosure
AB-726036FSND
Multipurpose Floor Mount Enclosure AB-726036FSND
TWO DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 60 INCH 60 WIDTH IN INCH 72 INCH 72 HEIGHT IN INCH 36 INCH 36 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL FLOOR MOUNTING NEMA 12 ENCLOSURE TWO DOOR SINGLE ACCESS AB-7260FTP BACK PANEL CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID INCLUSION PRINT POCKET PANEL COLOR WHITE PANEL FINISH PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN ND MODEL
  • TWO DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 60 INCH
  • 60 WIDTH IN INCH
  • 72 INCH
  • 72 HEIGHT IN INCH
  • 36 INCH
  • 36 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • FLOOR MOUNTING
  • NEMA 12 ENCLOSURE
  • TWO DOOR SINGLE ACCESS
  • AB-7260FTP BACK PANEL
  • CONTINUOUS HINGE, 3 POINT LEVER HANDLE WITH ROLLER ARM, GASKETED DOOR MOUNTING
  • APPLICATION ELECTRICAL CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DUST, FALLING DIRT, NON CORROSIVE LIQUID
  • INCLUSION PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • ND MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-726036FSND
Product Name Multipurpose Floor Mount Enclosure
NEMA Rating Type 12
Length 72 inch (1829 mm)
Width 60 inch (1524 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosures - technoDISC - Rolec Enclosures Inc.
Specs
Length 4.33 to 7.48 inch (110 to 190 mm)
Width 3.81 to 7.04 inch (96.77 to 179 mm)
Depth 2.16 to 3.54 inch (54.86 to 89.92 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
Depth 8.07 inch (205 mm)
View Details