OKW Enclosures, Inc.
General Purpose Enclosures
B1070465
Description
OKW B1070465 Enclosure
Request a Quote
Email Supplier
Description
OKW B1070465 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
2137249 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
7.64 inch (194 mm)
|
|
Width
|
4.53 inch (115 mm)
|
|
Depth
|
2.68 inch (68 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
3.15 to 5.91 inch (80.01 to 150 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
14 inch (356 mm)
Width
16 inch (406 mm)
View Details
4 suppliers