Austin Company (The) Pull/Junction Box AB-484810SB

Description
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-484810SB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-484810SB
Pull/Junction Box AB-484810SB
STEEL MATERIAL GALVANIZED FINISH 48 INCH 48 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 10 INCH 10 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 1 ENCLOSURE SCREW ON COVER TYPE INDOOR SERVICE TYPE MOUNTING HOLE SIZE 7/16 INCH DIAMETER DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN SB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 48 INCH
  • 48 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 10 INCH
  • 10 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW ON COVER TYPE
  • INDOOR SERVICE TYPE
  • MOUNTING HOLE SIZE 7/16 INCH DIAMETER
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • SB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-484810SB
Product Name Pull/Junction Box
NEMA Rating Type 1
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
TK Series Enclosures - 110-413 - Altech Corp.
Specs
Length 7.17 inch (182 mm)
Width 7.09 inch (180 mm)
Depth 2.48 inch (62.99 mm)
View Details
3 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details
Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
NEMA Rating Type 4
Length 2.51 to 8.74 inch (63.75 to 222 mm)
Width 1.41 to 6.25 inch (35.81 to 159 mm)
View Details