OKW Enclosures, Inc. General Purpose Enclosures B3015117

Description
Desk Top Case - MOTEC S, flat/flat
Request a Quote
Description
Desk Top Case - MOTEC S, flat/flat
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2832128
General Purpose Enclosures 2832128
Desk Top Case - MOTEC S, flat/flat

Desk Top Case - MOTEC S, flat/flat

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2832128
Product Name General Purpose Enclosures
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
Material Polycarbonate; ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 2137198 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.06 inch (154 mm)
Width 3.31 inch (84 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455C801BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 3.15 inch (80.01 mm)
View Details
5 suppliers