The TK 1818f enclosure is a polystyrene enclosure with smooth sidewalls and a light gray color, rated for IP66 and NEMA Type 4X and 12/12K protection. It has a height of 63 mm (2.48 in) and a base dimension of 182 x 180 mm. The operating temperature range is -40°C to 70°C. The enclosure includes a polyurethane gasket and is UL recognized.
Enclosure, Polystyrene, Gray, Smooth Sides
PS1818-6f-o, 182x180x63mm Enclosure
ENCLOSURE,POLYSTYREN
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 110-413 | 110-413 | 70074777 |
| Product Name | TK Series Enclosures | Enclosures, Boxes, & Cases | ENCLOSURE,POLYSTYRENE,INDUST,IP66,NEMA 4X,7.17X7.09X2.48IN,GRAYCOVER |
| Type | Electronic and Instrument Enclosures | Junction Box | |
| Shape | Rectangular | ||
| Length | 7.17 inch (182 mm) | ||
| Width | 7.09 inch (180 mm) | ||
| Depth | 2.48 inch (62.99 mm) |