Austin Company (The) Multipurpose Wall Mount Enclosure AB-48368NFA

Description
ONE DOOR TYPE ALUMINUM MATERIAL 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
Datasheet
Description
ONE DOOR TYPE ALUMINUM MATERIAL 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - AB-48368NFA - Austin Company (The)
Cleveland, OH, USA
Multipurpose Wall Mount Enclosure
AB-48368NFA
Multipurpose Wall Mount Enclosure AB-48368NFA
ONE DOOR TYPE ALUMINUM MATERIAL 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 50, UL 508, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/4X/12 ENCLOSURE CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE GR 5052-H32 MATERIAL SPECIFICATION AB-4836TP BACK PANEL ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST INCLUSION (8) COLLAR STUDS, PRINT POCKET PANEL MATERIAL WHITE PAINTED STEEL DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN NFA MODEL
  • ONE DOOR TYPE
  • ALUMINUM MATERIAL
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 50, UL 508, CUL APPROVAL
  • EXTERNAL FEET MOUNTING
  • NEMA 4/4X/12 ENCLOSURE
  • CONTINUOUS HINGE, CLAMP, GASKETED, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • GR 5052-H32 MATERIAL SPECIFICATION
  • AB-4836TP BACK PANEL
  • ENVIRONMENTAL CONDITIONS EXTERNAL ICE FORMATION, HOSE DIRECTED WATER, RAIN, SPLASHING WATER, WINDBLOWN DUST
  • INCLUSION (8) COLLAR STUDS, PRINT POCKET
  • PANEL MATERIAL WHITE PAINTED STEEL
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • NFA MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-48368NFA
Product Name Multipurpose Wall Mount Enclosure
NEMA Rating Type 4; Type 4X; Type 12
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluTWIN - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 6.53 to 9.44 inch (166 to 240 mm)
Width 3.93 to 9.44 inch (99.82 to 240 mm)
Depth 2.16 to 4.05 inch (54.86 to 103 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
General Purpose Enclosures - 138206 - RS Components, Ltd.
Specs
Length 11.81 inch (300 mm)
Width 9.06 inch (230 mm)
Depth 3.35 inch (85 mm)
View Details